Vishay Precision Group Through Hole Resistors SFR16S0004751FR500

Description
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC4.75KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC4.75KXCT-ND
Through Hole Resistors PPC4.75KXCT-ND
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC4.75KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC4.75KXTR-ND
Through Hole Resistors PPC4.75KXTR-ND
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.75Kohm, 500Mw, 1%; Resistance Vishay - 26R4195 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.75Kohm, 500Mw, 1%; Resistance Vishay
26R4195
Metal Film Resistor, 4.75Kohm, 500Mw, 1%; Resistance Vishay 26R4195
METAL FILM RESISTOR, 4.75KOHM, 500mW, 1%; Resistance:4.75kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.75KOHM, 500mW, 1%; Resistance:4.75kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC4.75KXCT-ND 26R4195
Product Name Through Hole Resistors Metal Film Resistor, 4.75Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details