Vishay Precision Group Through Hole Resistors SFR16S0004709JA500

Description
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4333TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4333TB-ND
Through Hole Resistors BC4333TB-ND
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4333CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4333CT-ND
Through Hole Resistors BC4333CT-ND
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
47 OHM 2W Resistor - 53-SFR16S0004709JA500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 OHM 2W Resistor
53-SFR16S0004709JA500
47 OHM 2W Resistor 53-SFR16S0004709JA500
RES 47 OHM 1/2W 5% AXIAL Product overview: SFR16S0004709JA500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0004709JA50 0 can be used for catalog matching and distributor lookup.

RES 47 OHM 1/2W 5% AXIAL Product overview: SFR16S0004709JA500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0004709JA500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1650044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1650044
Through Hole Resistors 1650044
Vishay SFR16S0004709JA500 Resistor

Vishay SFR16S0004709JA500 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Sfr16S Series, 47 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay - 97K9605 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr16S Series, 47 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
97K9605
Through Hole Metal Film Resistor, Sfr16S Series, 47 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay 97K9605
Through Hole Metal Film Resistor, SFR16S Series, 47 ohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR16S Series, 47 ohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4333TB-ND 53-SFR16S0004709JA500 1650044 97K9605
Product Name Through Hole Resistors 47 OHM 2W Resistor Through Hole Resistors Through Hole Metal Film Resistor, Sfr16S Series, 47 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film Metal film MetalFilm
Mounting / Packaging Axial Axial ThroughHole; 01005; 0204 (1005m) ThroughHole; Axial Leads
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers