4.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
4.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
RES 4.53K OHM 1/2W 1% AXIAL
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PPC4.53KXCT-ND | 886-SFR16S0004531FR500 |
| Product Name | Through Hole Resistors | RES 4.53K OHM 1/2W 1% AXIAL |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm; Metal Film |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads; Through Hole |
| Tolerance | 1 +/- % | 1 +/- % |