Vishay Precision Group 392 OHM 2W Resistor SFR16S0003920FR500

Description
RES 392 OHM 1/2W 1% AXIAL Product overview: SFR16S0003920FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 392 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 392 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0003920FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 392 OHM 1/2W 1% AXIAL Product overview: SFR16S0003920FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 392 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 392 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0003920FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
392 OHM 2W Resistor - 53-SFR16S0003920FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
392 OHM 2W Resistor
53-SFR16S0003920FR500
392 OHM 2W Resistor 53-SFR16S0003920FR500
RES 392 OHM 1/2W 1% AXIAL Product overview: SFR16S0003920FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 392 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 392 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0003920FR50 0 can be used for catalog matching and distributor lookup.

RES 392 OHM 1/2W 1% AXIAL Product overview: SFR16S0003920FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 392 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 392 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0003920FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC392XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC392XTR-ND
Through Hole Resistors PPC392XTR-ND
392 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

392 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC392XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC392XCT-ND
Through Hole Resistors PPC392XCT-ND
392 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

392 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 392 Ohm, 500Mw, 1%; Resistance Vishay - 26R4192 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 392 Ohm, 500Mw, 1%; Resistance Vishay
26R4192
Metal Film Resistor, 392 Ohm, 500Mw, 1%; Resistance Vishay 26R4192
METAL FILM RESISTOR, 392 OHM, 500mW, 1%; Resistance:392ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 392 OHM, 500mW, 1%; Resistance:392ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR16S0003920FR500 PPC392XTR-ND 26R4192
Product Name 392 OHM 2W Resistor Through Hole Resistors Metal Film Resistor, 392 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 392 ohms 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details