Vishay Precision Group Through Hole Resistors SFR16S0003908JA500

Description
3.9 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
3.9 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SFR16S0003908JA500-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SFR16S0003908JA500-ND
Through Hole Resistors SFR16S0003908JA500-ND
3.9 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

3.9 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr16S Series, 3.9 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay - 97K9593 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr16S Series, 3.9 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
97K9593
Through Hole Metal Film Resistor, Sfr16S Series, 3.9 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay 97K9593
Through Hole Metal Film Resistor, SFR16S Series, 3.9 ohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR16S Series, 3.9 ohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SFR16S0003908JA500-ND 97K9593
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Sfr16S Series, 3.9 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Resistance Range 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details