VISHAY SFR16S0003902JA500 Through Hole Resistor, 39 kohm, 200 V, Axial Leaded, 500 mW, 5%, SFR16S Series Product overview: SFR16S0003902JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 39 kohm, 200 V, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 39 kohm, 200 V, 500 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0003902JA50
39 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
39 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, SFR16S Series, 39 kohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SFR16S0003902JA500 | BC4326TB-ND | 97K9598 |
| Product Name | Through-Hole 39 kohm 200 V 500 mW Resistor | Through Hole Resistors | Through Hole Metal Film Resistor, Sfr16S Series, 39 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay |
| Resistance Range | 39000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 200 volts | ||
| Operating AC Voltage | 200 volts | ||
| Standards and Certifications | RoHS | RoHS |