Vishay Precision Group 390 OHM 2W Resistor SFR16S0003900FR500

Description
RES 390 OHM 1/2W 1% AXIAL Product overview: SFR16S0003900FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0003900FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 390 OHM 1/2W 1% AXIAL Product overview: SFR16S0003900FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0003900FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
390 OHM 2W Resistor - 53-SFR16S0003900FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390 OHM 2W Resistor
53-SFR16S0003900FR500
390 OHM 2W Resistor 53-SFR16S0003900FR500
RES 390 OHM 1/2W 1% AXIAL Product overview: SFR16S0003900FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0003900FR50 0 can be used for catalog matching and distributor lookup.

RES 390 OHM 1/2W 1% AXIAL Product overview: SFR16S0003900FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 390 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0003900FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC390XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC390XTR-ND
Through Hole Resistors PPC390XTR-ND
390 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

390 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC390XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC390XCT-ND
Through Hole Resistors PPC390XCT-ND
390 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

390 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fort Worth, TX, USA
RES., METAL FILM, 390 OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE
70122734
RES., METAL FILM, 390 OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE 70122734
RES., METAL FILM, 390 OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE

RES., METAL FILM, 390 OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE

Supplier's Site
Metal Film Resistor, 390 Ohm, 500Mw, 1%; Resistance Vishay - 26R4191 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 390 Ohm, 500Mw, 1%; Resistance Vishay
26R4191
Metal Film Resistor, 390 Ohm, 500Mw, 1%; Resistance Vishay 26R4191
METAL FILM RESISTOR, 390 OHM, 500mW, 1%; Resistance:390ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 390 OHM, 500mW, 1%; Resistance:390ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-SFR16S0003900FR500 PPC390XTR-ND 70122734 26R4191
Product Name 390 OHM 2W Resistor Through Hole Resistors RES., METAL FILM, 390 OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE Metal Film Resistor, 390 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details