RES 332K OHM 1/2W 1% AXIAL Product overview: SFR16S0003323FR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0003323FR50
332 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
332 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SFR16S0003323FR500 | 56-SFR16S0003323FR500TR-ND | 15N6614 |
| Product Name | 2W Resistor | Through Hole Resistors | Sfr16S 1% R5 332K Vishay |
| Technology / Construction | Metal Film | MetalFilm | |
| Mounting / Packaging | Axial | Axial Leads; Axial | |
| Resistance Range | 332000 ohms | ||
| Operating DC Voltage | 200 volts | ||
| Operating AC Voltage | 200 volts |