Vishay Precision Group Through Hole Resistors SFR16S0003322FR500

Description
33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC33.2KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC33.2KXCT-ND
Through Hole Resistors PPC33.2KXCT-ND
33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC33.2KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC33.2KXTR-ND
Through Hole Resistors PPC33.2KXTR-ND
33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

33.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
RES 33.2K OHM 1/2W 1% AXIAL Product overview: SFR16S0003322FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0003322FR50 0 can be used for catalog matching and distributor lookup.

RES 33.2K OHM 1/2W 1% AXIAL Product overview: SFR16S0003322FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0003322FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 33.2Kohm, 500Mw, 1%; Resistance Vishay - 05R0205 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33.2Kohm, 500Mw, 1%; Resistance Vishay
05R0205
Metal Film Resistor, 33.2Kohm, 500Mw, 1%; Resistance Vishay 05R0205
METAL FILM RESISTOR, 33.2KOHM, 500mW, 1%; Resistance:33.2kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 33.2KOHM, 500mW, 1%; Resistance:33.2kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC33.2KXCT-ND 53-SFR16S0003322FR500 05R0205
Product Name Through Hole Resistors 2W Resistor Metal Film Resistor, 33.2Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details