Vishay Intertechnology, Inc. Through Hole Resistors SFR16S0003303JR500

Description
330 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
330 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SFR16S0003303JR500-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SFR16S0003303JR500-ND
Through Hole Resistors SFR16S0003303JR500-ND
330 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

330 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Sfr16S 5% R5 330K Vishay - 45P5955 - Newark, An Avnet Company
Chicago, IL, United States
Sfr16S 5% R5 330K Vishay
45P5955
Sfr16S 5% R5 330K Vishay 45P5955
SFR16S 5% R5 330K

SFR16S 5% R5 330K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SFR16S0003303JR500-ND 45P5955
Product Name Through Hole Resistors Sfr16S 5% R5 330K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details