33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, SFR16S Series, 33 kohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BC4323TB-ND | 97K9594 |
| Product Name | Through Hole Resistors | Through Hole Metal Film Resistor, Sfr16S Series, 33 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole; Axial Leads |
| Tolerance | 5 +/- % |