Vishay Precision Group Through Hole Resistors SFR16S0003019FR500

Description
30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC30.1XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC30.1XCT-ND
Through Hole Resistors PPC30.1XCT-ND
30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC30.1XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC30.1XTR-ND
Through Hole Resistors PPC30.1XTR-ND
30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

30.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
30.1 OHM 2W Resistor - 53-SFR16S0003019FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30.1 OHM 2W Resistor
53-SFR16S0003019FR500
30.1 OHM 2W Resistor 53-SFR16S0003019FR500
RES 30.1 OHM 1/2W 1% AXIAL Product overview: SFR16S0003019FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0003019FR50 0 can be used for catalog matching and distributor lookup.

RES 30.1 OHM 1/2W 1% AXIAL Product overview: SFR16S0003019FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30.1 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0003019FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 30.1 Ohm, 500Mw, 1%; Resistance Vishay - 46P3137 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 30.1 Ohm, 500Mw, 1%; Resistance Vishay
46P3137
Metal Film Resistor, 30.1 Ohm, 500Mw, 1%; Resistance Vishay 46P3137
METAL FILM RESISTOR, 30.1 OHM, 500mW, 1%; Resistance:30.1ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 30.1 OHM, 500mW, 1%; Resistance:30.1ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC30.1XCT-ND 53-SFR16S0003019FR500 46P3137
Product Name Through Hole Resistors 30.1 OHM 2W Resistor Metal Film Resistor, 30.1 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details