Vishay Intertechnology, Inc. 28 OHM 2W Resistor SFR16S0002809FR500

Description
RES 28 OHM 1/2W 1% AXIAL Product overview: SFR16S0002809FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002809FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 28 OHM 1/2W 1% AXIAL Product overview: SFR16S0002809FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002809FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28 OHM 2W Resistor - 53-SFR16S0002809FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28 OHM 2W Resistor
53-SFR16S0002809FR500
28 OHM 2W Resistor 53-SFR16S0002809FR500
RES 28 OHM 1/2W 1% AXIAL Product overview: SFR16S0002809FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002809FR50 0 can be used for catalog matching and distributor lookup.

RES 28 OHM 1/2W 1% AXIAL Product overview: SFR16S0002809FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 28 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002809FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC28.0XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC28.0XCT-ND
Through Hole Resistors PPC28.0XCT-ND
28 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

28 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC28.0XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC28.0XTR-ND
Through Hole Resistors PPC28.0XTR-ND
28 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

28 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-SFR16S0002809FR500 PPC28.0XCT-ND
Product Name 28 OHM 2W Resistor Through Hole Resistors
Resistance Range 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details