Vishay Intertechnology, Inc. 27.4 OHM 2W Resistor SFR16S0002749FR500

Description
RES 27.4 OHM 1/2W 1% AXIAL Product overview: SFR16S0002749FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27.4 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002749FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 27.4 OHM 1/2W 1% AXIAL Product overview: SFR16S0002749FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27.4 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002749FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27.4 OHM 2W Resistor - 53-SFR16S0002749FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27.4 OHM 2W Resistor
53-SFR16S0002749FR500
27.4 OHM 2W Resistor 53-SFR16S0002749FR500
RES 27.4 OHM 1/2W 1% AXIAL Product overview: SFR16S0002749FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27.4 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002749FR50 0 can be used for catalog matching and distributor lookup.

RES 27.4 OHM 1/2W 1% AXIAL Product overview: SFR16S0002749FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27.4 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27.4 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002749FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-SFR16S0002749FR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR16S0002749FR500CT-ND
Through Hole Resistors 56-SFR16S0002749FR500CT-ND
27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR16S0002749FR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR16S0002749FR500TR-ND
Through Hole Resistors 56-SFR16S0002749FR500TR-ND
27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

27.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-SFR16S0002749FR500 56-SFR16S0002749FR500CT-ND
Product Name 27.4 OHM 2W Resistor Through Hole Resistors
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers