Vishay Precision Group Through Hole Resistors SFR16S0002740FR500

Description
274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC274XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC274XCT-ND
Through Hole Resistors PPC274XCT-ND
274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC274XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC274XTR-ND
Through Hole Resistors PPC274XTR-ND
274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
274 OHM 2W Resistor - 53-SFR16S0002740FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
274 OHM 2W Resistor
53-SFR16S0002740FR500
274 OHM 2W Resistor 53-SFR16S0002740FR500
RES 274 OHM 1/2W 1% AXIAL Product overview: SFR16S0002740FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 274 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002740FR50 0 can be used for catalog matching and distributor lookup.

RES 274 OHM 1/2W 1% AXIAL Product overview: SFR16S0002740FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 274 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002740FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number PPC274XCT-ND 53-SFR16S0002740FR500
Product Name Through Hole Resistors 274 OHM 2W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM
Mounting / Packaging Axial Leads; Axial
Resistance Range 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details