Vishay Precision Group Through-Hole 0.5 W 27 ohm Resistor SFR16S0002709JA500

Description
RESISTOR, METAL FILM, 0.5 W, 5 %, 100 ppm, 27 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0002709JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 27 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 27 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002709JA50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 0.5 W, 5 %, 100 ppm, 27 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0002709JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 27 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 27 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002709JA50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.5 W 27 ohm Resistor - 53-SFR16S0002709JA500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 27 ohm Resistor
53-SFR16S0002709JA500
Through-Hole 0.5 W 27 ohm Resistor 53-SFR16S0002709JA500
RESISTOR, METAL FILM, 0.5 W, 5 %, 100 ppm, 27 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0002709JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 27 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 27 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002709JA50 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.5 W, 5 %, 100 ppm, 27 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0002709JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 27 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 27 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002709JA500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
959424-SFR16S0002709JA500
Resistors - Through Hole Resistors 959424-SFR16S0002709JA500
Win Source Part Number: 959424-SFR16S0002709 JA500 Category: Resistors>Through Hole Resistors Series: SFR16S Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 27 Ohms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.075" Dia x 0.138" L (1.90mm x 3.50mm) Alternative Parts (Cross-Reference): SFR2500002709JA500; CCF0727R0JKE36; CFR50J27R; MF0207FTE52-27R; CF12JT27R0; PR01000102709JA100; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: SFR16S0002709JA500-N D,BC4320TB,BC4320CT

Win Source Part Number: 959424-SFR16S0002709JA500
Category: Resistors>Through Hole Resistors
Series: SFR16S
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 27 Ohms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.075" Dia x 0.138" L (1.90mm x 3.50mm)
Alternative Parts (Cross-Reference): SFR2500002709JA500; CCF0727R0JKE36; CFR50J27R; MF0207FTE52-27R; CF12JT27R0; PR01000102709JA100;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: SFR16S0002709JA500-ND,BC4320TB,BC4320CT

Buy Now Datasheet
Through Hole Resistors - BC4320TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4320TB-ND
Through Hole Resistors BC4320TB-ND
27 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

27 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4320CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4320CT-ND
Through Hole Resistors BC4320CT-ND
27 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

27 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr16S Series, 27 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay - 97K9587 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr16S Series, 27 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
97K9587
Through Hole Metal Film Resistor, Sfr16S Series, 27 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay 97K9587
Through Hole Metal Film Resistor, SFR16S Series, 27 ohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR16S Series, 27 ohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-SFR16S0002709JA500 959424-SFR16S0002709JA500 BC4320TB-ND 97K9587
Product Name Through-Hole 0.5 W 27 ohm Resistor Resistors - Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Sfr16S Series, 27 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
Resistance Range 27 ohms 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details