Vishay Precision Group Through Hole Resistors SFR16S0002703JA500

Description
270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4319TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4319TB-ND
Through Hole Resistors BC4319TB-ND
270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4319CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4319CT-ND
Through Hole Resistors BC4319CT-ND
270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

270 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.5 W 270000 ohm Resistor - 53-SFR16S0002703JA500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 270000 ohm Resistor
53-SFR16S0002703JA500
Through-Hole 0.5 W 270000 ohm Resistor 53-SFR16S0002703JA500
RESISTOR, METAL FILM, 0.5 W, 5 %, 250 ppm, 270000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0002703JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 270000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 270000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002703JA50 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.5 W, 5 %, 250 ppm, 270000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0002703JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 270000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 270000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002703JA500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, Sfr16S Series, 270 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay - 97K9588 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr16S Series, 270 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
97K9588
Through Hole Metal Film Resistor, Sfr16S Series, 270 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay 97K9588
Through Hole Metal Film Resistor, SFR16S Series, 270 kohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR16S Series, 270 kohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4319TB-ND 53-SFR16S0002703JA500 97K9588
Product Name Through Hole Resistors Through-Hole 0.5 W 270000 ohm Resistor Through Hole Metal Film Resistor, Sfr16S Series, 270 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details