Vishay Precision Group Through Hole Resistors SFR16S0002701JA500

Description
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4317TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4317TB-ND
Through Hole Resistors BC4317TB-ND
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4317CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4317CT-ND
Through Hole Resistors BC4317CT-ND
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr16S Series, 2.7 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay - 97K9579 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr16S Series, 2.7 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
97K9579
Through Hole Metal Film Resistor, Sfr16S Series, 2.7 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay 97K9579
Through Hole Metal Film Resistor, SFR16S Series, 2.7 kohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR16S Series, 2.7 kohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4317TB-ND 97K9579
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Sfr16S Series, 2.7 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 53-BPR58C10LJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Radial
Resistance Range 0.0100 ohms
Operating Temperature -40 to 200 C (-40 to 392 F)
View Details
4 suppliers
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details