Vishay Precision Group Through-Hole Resistor SFR16S0002700JA500

Description
Metal Film Resistors - Through Hole 1/2watt 270ohms 5% Product overview: SFR16S0002700JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002700JA50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 270ohms 5% Product overview: SFR16S0002700JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002700JA50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-SFR16S0002700JA500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-SFR16S0002700JA500
Through-Hole Resistor 53-SFR16S0002700JA500
Metal Film Resistors - Through Hole 1/2watt 270ohms 5% Product overview: SFR16S0002700JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002700JA50 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/2watt 270ohms 5% Product overview: SFR16S0002700JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002700JA500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4316TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4316TB-ND
Through Hole Resistors BC4316TB-ND
270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4316CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4316CT-ND
Through Hole Resistors BC4316CT-ND
270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr16S Series, 270 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay - 97K9589 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr16S Series, 270 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
97K9589
Through Hole Metal Film Resistor, Sfr16S Series, 270 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay 97K9589
Through Hole Metal Film Resistor, SFR16S Series, 270 ohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR16S Series, 270 ohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR16S0002700JA500 BC4316TB-ND 97K9589
Product Name Through-Hole Resistor Through Hole Resistors Through Hole Metal Film Resistor, Sfr16S Series, 270 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
Resistance Range 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details