Vishay Precision Group Through Hole Resistors SFR16S0002551FR500

Description
2.55 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.55 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC2.55KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.55KXTR-ND
Through Hole Resistors PPC2.55KXTR-ND
2.55 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2.55 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC2.55KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.55KXCT-ND
Through Hole Resistors PPC2.55KXCT-ND
2.55 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2.55 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
RES 2.55K OHM 1/2W 1% AXIAL - 886-SFR16S0002551FR500 - Utmel Electronic Limited
Hong Kong, China
RES 2.55K OHM 1/2W 1% AXIAL
886-SFR16S0002551FR500
RES 2.55K OHM 1/2W 1% AXIAL 886-SFR16S0002551FR500
RES 2.55K OHM 1/2W 1% AXIAL

RES 2.55K OHM 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number PPC2.55KXTR-ND 886-SFR16S0002551FR500
Product Name Through Hole Resistors RES 2.55K OHM 1/2W 1% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Through Hole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers