Vishay Intertechnology, Inc. Through Hole Resistors SFR16S0002432FR500

Description
24.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
24.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC24.3KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC24.3KXTR-ND
Through Hole Resistors PPC24.3KXTR-ND
24.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

24.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC24.3KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC24.3KXCT-ND
Through Hole Resistors PPC24.3KXCT-ND
24.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

24.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PPC24.3KXTR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers