Vishay Precision Group Through Hole Resistors SFR16S0002212FR500

Description
22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC22.1KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC22.1KXCT-ND
Through Hole Resistors PPC22.1KXCT-ND
22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC22.1KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC22.1KXTR-ND
Through Hole Resistors PPC22.1KXTR-ND
22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

22.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 22.1Kohm, 500Mw, 1%; Resistance Vishay - 26R4183 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22.1Kohm, 500Mw, 1%; Resistance Vishay
26R4183
Metal Film Resistor, 22.1Kohm, 500Mw, 1%; Resistance Vishay 26R4183
METAL FILM RESISTOR, 22.1KOHM, 500mW, 1%; Resistance:22.1kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 22.1KOHM, 500mW, 1%; Resistance:22.1kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC22.1KXCT-ND 26R4183
Product Name Through Hole Resistors Metal Film Resistor, 22.1Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers