Vishay Precision Group Through Hole Resistors SFR16S0002211FR500

Description
2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC2.21KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.21KXCT-ND
Through Hole Resistors PPC2.21KXCT-ND
2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC2.21KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.21KXTR-ND
Through Hole Resistors PPC2.21KXTR-ND
2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.21Kohm, 500Mw, 1%; Resistance Vishay - 26R4182 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.21Kohm, 500Mw, 1%; Resistance Vishay
26R4182
Metal Film Resistor, 2.21Kohm, 500Mw, 1%; Resistance Vishay 26R4182
METAL FILM RESISTOR, 2.21KOHM, 500mW, 1%; Resistance:2.21kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.21KOHM, 500mW, 1%; Resistance:2.21kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC2.21KXCT-ND 26R4182
Product Name Through Hole Resistors Metal Film Resistor, 2.21Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details