Vishay Precision Group Through Hole Resistors SFR16S0002210FR500

Description
221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC221XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC221XTR-ND
Through Hole Resistors PPC221XTR-ND
221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC221XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC221XCT-ND
Through Hole Resistors PPC221XCT-ND
221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

221 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 221 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 15N6610 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 221 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
15N6610
Metal Film Resistor, 221 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 15N6610
METAL FILM RESISTOR, 221 OHM, 500mW, 1%, FULL REEL; Resistance:221ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.9mm RoHS Compliant: Yes

METAL FILM RESISTOR, 221 OHM, 500mW, 1%, FULL REEL; Resistance:221ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC221XTR-ND 15N6610
Product Name Through Hole Resistors Metal Film Resistor, 221 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details