Vishay Precision Group Through Hole Resistors SFR16S0002209JA500

Description
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4315TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4315TB-ND
Through Hole Resistors BC4315TB-ND
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4315CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4315CT-ND
Through Hole Resistors BC4315CT-ND
22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

22 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistor,metal Film, 22 Ohm, 500Mw, 5%; Resistance Vishay - 97K9583 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film, 22 Ohm, 500Mw, 5%; Resistance Vishay
97K9583
Resistor,metal Film, 22 Ohm, 500Mw, 5%; Resistance Vishay 97K9583
RESISTOR,METAL FILM, 22 OHM, 500mW, 5%; Resistance:22ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR,METAL FILM, 22 OHM, 500mW, 5%; Resistance:22ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4315TB-ND 97K9583
Product Name Through Hole Resistors Resistor,metal Film, 22 Ohm, 500Mw, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details