Vishay Precision Group Through-Hole 0.5 W 2200 ohm Resistor SFR16S0002201JA500

Description
RESISTOR, METAL FILM, 0.5 W, 5 %, 100 ppm, 2200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0002201JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 2200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 2200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002201JA50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 0.5 W, 5 %, 100 ppm, 2200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0002201JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 2200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 2200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002201JA50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.5 W 2200 ohm Resistor - 53-SFR16S0002201JA500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 2200 ohm Resistor
53-SFR16S0002201JA500
Through-Hole 0.5 W 2200 ohm Resistor 53-SFR16S0002201JA500
RESISTOR, METAL FILM, 0.5 W, 5 %, 100 ppm, 2200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0002201JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 2200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 2200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002201JA50 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.5 W, 5 %, 100 ppm, 2200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0002201JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 2200 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 2200 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002201JA500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4312TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4312TB-ND
Through Hole Resistors BC4312TB-ND
2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4312CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4312CT-ND
Through Hole Resistors BC4312CT-ND
2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - SFR16S0002201JA500
770988-SFR16S0002201JA500
Through Hole Resistors - SFR16S0002201JA500 770988-SFR16S0002201JA500
Manufacturer: Vishay BC Components Win Source Part Number: 770988-SFR16S0002201 JA500 Series: SFR16S Packaging: Tape in Box Operating Temperature Range: -55°C ~ 155°C Package: Axial Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 2.2k Composition: Metal Film Number of Terminations: 2 Family Name: SFR16S Categories: Resistors Dimension: 0.075" Dia x 0.138" L (1.90mm x 3.50mm) Alternative Parts (Cross-Reference): EB2225; SFR16S0002201JA100; SFR16S0002201JR500; Introduction Date: September 15, 2006 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 770988-SFR16S0002201JA500
Series: SFR16S
Packaging: Tape in Box
Operating Temperature Range: -55°C ~ 155°C
Package: Axial
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 2.2k
Composition: Metal Film
Number of Terminations: 2
Family Name: SFR16S
Categories: Resistors
Dimension: 0.075" Dia x 0.138" L (1.90mm x 3.50mm)
Alternative Parts (Cross-Reference): EB2225; SFR16S0002201JA100; SFR16S0002201JR500;
Introduction Date: September 15, 2006
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr16S Series, 2.2 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay - 97K9578 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr16S Series, 2.2 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
97K9578
Through Hole Metal Film Resistor, Sfr16S Series, 2.2 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay 97K9578
Through Hole Metal Film Resistor, SFR16S Series, 2.2 kohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR16S Series, 2.2 kohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-SFR16S0002201JA500 BC4312TB-ND 770988-SFR16S0002201JA500 97K9578
Product Name Through-Hole 0.5 W 2200 ohm Resistor Through Hole Resistors Through Hole Resistors - SFR16S0002201JA500 Through Hole Metal Film Resistor, Sfr16S Series, 2.2 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
Resistance Range 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details