20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
20 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 20 OHM, 500mW, 1%; Resistance:20ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 20 OHM, 500mW, 1%, FULL REEL; Resistance:20ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Type:General PurposeRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | PPC20.0XTR-ND | 26R4180 | 84R1780 |
| Product Name | Through Hole Resistors | Metal Film Resistor, 20 Ohm, 500Mw, 1%; Resistance Vishay | Metal Film Resistor, 20 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leaded |
| Resistance Range | 20 ohms | 20 ohms | 20 ohms |