Vishay Precision Group Through Hole Resistors SFR16S0002002FR500

Description
20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC20.0KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC20.0KXTR-ND
Through Hole Resistors PPC20.0KXTR-ND
20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC20.0KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC20.0KXCT-ND
Through Hole Resistors PPC20.0KXCT-ND
20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

20 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through-Hole 0.5 W 20000 ohm Resistor - 53-SFR16S0002002FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 20000 ohm Resistor
53-SFR16S0002002FR500
Through-Hole 0.5 W 20000 ohm Resistor 53-SFR16S0002002FR500
RESISTOR, METAL FILM, 0.5 W, 1 %, 100 ppm, 20000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0002002FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 20000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 20000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002002FR50 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.5 W, 1 %, 100 ppm, 20000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0002002FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 20000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 20000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002002FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 20Kohm, 500Mw, 1%; Resistance Vishay - 84R1778 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 500Mw, 1%; Resistance Vishay
84R1778
Metal Film Resistor, 20Kohm, 500Mw, 1%; Resistance Vishay 84R1778
METAL FILM RESISTOR, 20KOHM, 500mW, 1%; Resistance:20kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 20KOHM, 500mW, 1%; Resistance:20kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 20Kohm, 500Mw, 1%; Resistance Vishay - 26R4177 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 500Mw, 1%; Resistance Vishay
26R4177
Metal Film Resistor, 20Kohm, 500Mw, 1%; Resistance Vishay 26R4177
METAL FILM RESISTOR, 20KOHM, 500mW, 1%; Resistance:20kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 20KOHM, 500mW, 1%; Resistance:20kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC20.0KXTR-ND 53-SFR16S0002002FR500 84R1778
Product Name Through Hole Resistors Through-Hole 0.5 W 20000 ohm Resistor Metal Film Resistor, 20Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details