Vishay Precision Group Through-Hole 0.5 W 2000 ohm Resistor SFR16S0002001FR500

Description
RESISTOR, METAL FILM, 0.5 W, 1 %, 100 ppm, 2000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0002001FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 2000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 2000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002001FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 0.5 W, 1 %, 100 ppm, 2000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0002001FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 2000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 2000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002001FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.5 W 2000 ohm Resistor - 53-SFR16S0002001FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 2000 ohm Resistor
53-SFR16S0002001FR500
Through-Hole 0.5 W 2000 ohm Resistor 53-SFR16S0002001FR500
RESISTOR, METAL FILM, 0.5 W, 1 %, 100 ppm, 2000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0002001FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 2000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 2000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002001FR50 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.5 W, 1 %, 100 ppm, 2000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0002001FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 2000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 2000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0002001FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC2.00KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.00KXCT-ND
Through Hole Resistors PPC2.00KXCT-ND
2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC2.00KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC2.00KXTR-ND
Through Hole Resistors PPC2.00KXTR-ND
2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fort Worth, TX, USA
RES., METAL FILM, 2K OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE
70122729
RES., METAL FILM, 2K OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE 70122729
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical grove has been cut in the resistive layer, tinned connecting leads of electrolytic copper are welded to the end-caps. The resistors are coated with a colored lacquer which provides electrical, mechanical and climatic protection. The encapsulation is resistant to all cleaning solvents in accordance with IEC 60068-2-45. Features: Tolerance: ±1% Low Noise (Max 1.5 μV/V for R > 1M Ohm Small Size Pure Tin Plating Provides Compatibility with Lead (Pb)-Free and Lead Containing Soldering Processes Applications: General Purpose Resistors

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical grove has been cut in the resistive layer, tinned connecting leads of electrolytic copper are welded to the end-caps. The resistors are coated with a colored lacquer which provides electrical, mechanical and climatic protection. The encapsulation is resistant to all cleaning solvents in accordance with IEC 60068-2-45.
Features:

  • Tolerance: ±1%
  • Low Noise (Max 1.5 μV/V for R > 1M Ohm
  • Small Size
  • Pure Tin Plating Provides Compatibility with Lead (Pb)-Free and Lead Containing Soldering Processes
    Applications:
  • General Purpose Resistors
Supplier's Site
Metal Film Resistor, 2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 84R1777 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
84R1777
Metal Film Resistor, 2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 84R1777
METAL FILM RESISTOR, 2KOHM, 500mW, 1%, FULL REEL; Resistance:2kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal FilmRoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 500mW, 1%, FULL REEL; Resistance:2kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal FilmRoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Vishay - 26R4176 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Vishay
26R4176
Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Vishay 26R4176
METAL FILM RESISTOR, 2KOHM, 500mW, 1%; Resistance:2kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 500mW, 1%; Resistance:2kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-SFR16S0002001FR500 PPC2.00KXCT-ND 70122729 84R1777 26R4176
Product Name Through-Hole 0.5 W 2000 ohm Resistor Through Hole Resistors RES., METAL FILM, 2K OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE Metal Film Resistor, 2Kohm, 500Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 2Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details