Vishay Precision Group Through Hole Resistors SFR16S0002000FR500

Description
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC200XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC200XCT-ND
Through Hole Resistors PPC200XCT-ND
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC200XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC200XTR-ND
Through Hole Resistors PPC200XTR-ND
200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

200 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 200 Ohm, 500Mw, 1%; Resistance Vishay - 26R4175 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Ohm, 500Mw, 1%; Resistance Vishay
26R4175
Metal Film Resistor, 200 Ohm, 500Mw, 1%; Resistance Vishay 26R4175
METAL FILM RESISTOR, 200 OHM, 500mW, 1%; Resistance:200ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200 OHM, 500mW, 1%; Resistance:200ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
RES 200 OHM 1/2W 1% AXIAL - 886-SFR16S0002000FR500 - Utmel Electronic Limited
Hong Kong, China
RES 200 OHM 1/2W 1% AXIAL
886-SFR16S0002000FR500
RES 200 OHM 1/2W 1% AXIAL 886-SFR16S0002000FR500
RES 200 OHM 1/2W 1% AXIAL

RES 200 OHM 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number PPC200XCT-ND 26R4175 886-SFR16S0002000FR500
Product Name Through Hole Resistors Metal Film Resistor, 200 Ohm, 500Mw, 1%; Resistance Vishay RES 200 OHM 1/2W 1% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details