Vishay Precision Group 191 OHM 2W Resistor SFR16S0001910FR500

Description
RES 191 OHM 1/2W 1% AXIAL Product overview: SFR16S0001910FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 191 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 191 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001910FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 191 OHM 1/2W 1% AXIAL Product overview: SFR16S0001910FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 191 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 191 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001910FR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
191 OHM 2W Resistor - 53-SFR16S0001910FR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
191 OHM 2W Resistor
53-SFR16S0001910FR500
191 OHM 2W Resistor 53-SFR16S0001910FR500
RES 191 OHM 1/2W 1% AXIAL Product overview: SFR16S0001910FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 191 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 191 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001910FR50 0 can be used for catalog matching and distributor lookup.

RES 191 OHM 1/2W 1% AXIAL Product overview: SFR16S0001910FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 191 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 191 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001910FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - PPC191XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC191XCT-ND
Through Hole Resistors PPC191XCT-ND
191 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

191 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC191XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC191XTR-ND
Through Hole Resistors PPC191XTR-ND
191 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

191 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-SFR16S0001910FR500 PPC191XCT-ND
Product Name 191 OHM 2W Resistor Through Hole Resistors
Technology / Construction METAL FILM MetalFilm
Resistance Range 191 ohms 191 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details