Vishay Precision Group Through-Hole 18 ohm 200 V 500 mW Resistor SFR16S0001809JA500

Description
VISHAY SFR16S0001809JA500 Through Hole Resistor, 18 ohm, 200 V, Axial Leaded, 500 mW, 5%, SFR16S Series Product overview: SFR16S0001809JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 18 ohm, 200 V, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 18 ohm, 200 V, 500 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001809JA50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VISHAY SFR16S0001809JA500 Through Hole Resistor, 18 ohm, 200 V, Axial Leaded, 500 mW, 5%, SFR16S Series Product overview: SFR16S0001809JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 18 ohm, 200 V, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 18 ohm, 200 V, 500 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001809JA50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 18 ohm 200 V 500 mW Resistor - 53-SFR16S0001809JA500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 18 ohm 200 V 500 mW Resistor
53-SFR16S0001809JA500
Through-Hole 18 ohm 200 V 500 mW Resistor 53-SFR16S0001809JA500
VISHAY SFR16S0001809JA500 Through Hole Resistor, 18 ohm, 200 V, Axial Leaded, 500 mW, 5%, SFR16S Series Product overview: SFR16S0001809JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 18 ohm, 200 V, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 18 ohm, 200 V, 500 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001809JA50 0 can be used for catalog matching and distributor lookup.

VISHAY SFR16S0001809JA500 Through Hole Resistor, 18 ohm, 200 V, Axial Leaded, 500 mW, 5%, SFR16S Series Product overview: SFR16S0001809JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 18 ohm, 200 V, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 18 ohm, 200 V, 500 mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001809JA500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-SFR16S0001809JA500TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR16S0001809JA500TB-ND
Through Hole Resistors 56-SFR16S0001809JA500TB-ND
18 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

18 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-SFR16S0001809JA500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR16S0001809JA500CT-ND
Through Hole Resistors 56-SFR16S0001809JA500CT-ND
18 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

18 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr16S Series, 18 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay - 97K9575 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr16S Series, 18 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
97K9575
Through Hole Metal Film Resistor, Sfr16S Series, 18 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay 97K9575
Through Hole Metal Film Resistor, SFR16S Series, 18 ohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR16S Series, 18 ohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-SFR16S0001809JA500 56-SFR16S0001809JA500TB-ND 97K9575
Product Name Through-Hole 18 ohm 200 V 500 mW Resistor Through Hole Resistors Through Hole Metal Film Resistor, Sfr16S Series, 18 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
Resistance Range 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details