Vishay Intertechnology, Inc. Through Hole Resistors SFR16S0001503JR500

Description
150 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
150 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SFR16S0001503JR500-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SFR16S0001503JR500-ND
Through Hole Resistors SFR16S0001503JR500-ND
150 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

150 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Sfr16S 5% R5 150K Vishay - 50R4546 - Newark, An Avnet Company
Chicago, IL, United States
Sfr16S 5% R5 150K Vishay
50R4546
Sfr16S 5% R5 150K Vishay 50R4546
SFR16S 5% R5 150K

SFR16S 5% R5 150K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number SFR16S0001503JR500-ND 50R4546
Product Name Through Hole Resistors Sfr16S 5% R5 150K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers