RES 150K OHM 1/2W 5% AXIAL Product overview: SFR16S0001503JA500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001503JA50
Manufacturer: Vishay
Win Source Part Number: 933315-SFR16S0001503
Series: SFR16S
Operating Temperature Range: -55°C ~ 155°C
Features: 150 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial - Metal Film
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC4306TB, SFR16S0001503JA500-N
150 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
150 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, SFR16S Series, 150 kohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-SFR16S0001503JA500 | 933315-SFR16S0001503JA500 | BC4306TB-ND | 97K9572 |
| Product Name | 2W Resistor | Through Hole Resistors - SFR16S0001503JA500 | Through Hole Resistors | Through Hole Metal Film Resistor, Sfr16S Series, 150 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | Axial | ThroughHole; Axial Leads | |
| Resistance Range | 150000 ohms | |||
| Operating DC Voltage | 200 volts | |||
| Operating AC Voltage | 200 volts |