Vishay Precision Group Through Hole Resistors SFR16S0001503FR500

Description
150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC150KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC150KXCT-ND
Through Hole Resistors PPC150KXCT-ND
150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC150KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC150KXTR-ND
Through Hole Resistors PPC150KXTR-ND
150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 150Kohm, 500Mw, 1%; Resistance Vishay - 05R0215 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150Kohm, 500Mw, 1%; Resistance Vishay
05R0215
Metal Film Resistor, 150Kohm, 500Mw, 1%; Resistance Vishay 05R0215
METAL FILM RESISTOR, 150KOHM, 500mW, 1%; Resistance:150kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 150KOHM, 500mW, 1%; Resistance:150kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 150Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 92R5028 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 150Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
92R5028
Resistor, Metal Film, 150Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 92R5028
RESISTOR, METAL FILM, 150KOHM, 500mW, 1%, FULL REEL; Resistance:150kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.9mm RoHS Compliant: Yes

RESISTOR, METAL FILM, 150KOHM, 500mW, 1%, FULL REEL; Resistance:150kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.9mm RoHS Compliant: Yes

Supplier's Site
Res, 150Kohm, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 33AK3648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150Kohm, 0.5W, Axial, Metal Film Rohs Compliant Vishay
33AK3648
Res, 150Kohm, 0.5W, Axial, Metal Film Rohs Compliant Vishay 33AK3648
RES, 150KOHM, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 150KOHM, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC150KXCT-ND 05R0215 33AK3648
Product Name Through Hole Resistors Metal Film Resistor, 150Kohm, 500Mw, 1%; Resistance Vishay Res, 150Kohm, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers