Vishay Precision Group Through Hole Resistors SFR16S0001502FR500

Description
15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC15.0KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC15.0KXTR-ND
Through Hole Resistors PPC15.0KXTR-ND
15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC15.0KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC15.0KXCT-ND
Through Hole Resistors PPC15.0KXCT-ND
15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Vishay - 26R4172 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Vishay
26R4172
Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Vishay 26R4172
METAL FILM RESISTOR, 15KOHM, 500mW, 1%; Resistance:15kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 15KOHM, 500mW, 1%; Resistance:15kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 15Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 28X2525 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
28X2525
Metal Film Resistor, 15Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 28X2525
METAL FILM RESISTOR, 15KOHM, 500mW, 1%, FULL REEL; Resistance:15kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.9mm RoHS Compliant: Yes

METAL FILM RESISTOR, 15KOHM, 500mW, 1%, FULL REEL; Resistance:15kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC15.0KXTR-ND 26R4172
Product Name Through Hole Resistors Metal Film Resistor, 15Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details