Vishay Precision Group Through Hole Resistors SFR16S0001501JA500

Description
1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4304TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4304TB-ND
Through Hole Resistors BC4304TB-ND
1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4304CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4304CT-ND
Through Hole Resistors BC4304CT-ND
1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1.5 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, Sfr16S Series, 1.5 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay - 97K9556 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr16S Series, 1.5 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
97K9556
Through Hole Metal Film Resistor, Sfr16S Series, 1.5 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay 97K9556
Through Hole Metal Film Resistor, SFR16S Series, 1.5 kohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR16S Series, 1.5 kohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4304TB-ND 97K9556
Product Name Through Hole Resistors Through Hole Metal Film Resistor, Sfr16S Series, 1.5 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers