Vishay Precision Group Through Hole Resistors SFR16S0001501FR500

Description
1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC1.50KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.50KXTR-ND
Through Hole Resistors PPC1.50KXTR-ND
1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC1.50KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.50KXCT-ND
Through Hole Resistors PPC1.50KXCT-ND
1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.5Kohm, 500Mw, 1%; Resistance Vishay - 05R0204 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5Kohm, 500Mw, 1%; Resistance Vishay
05R0204
Metal Film Resistor, 1.5Kohm, 500Mw, 1%; Resistance Vishay 05R0204
METAL FILM RESISTOR, 1.5KOHM, 500mW, 1%; Resistance:1.5kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.5KOHM, 500mW, 1%; Resistance:1.5kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1.5Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 92R5027 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
92R5027
Metal Film Resistor, 1.5Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 92R5027
METAL FILM RESISTOR, 1.5KOHM, 500mW, 1%, FULL REEL; Resistance:1.5kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.9mm RoHS Compliant: Yes

METAL FILM RESISTOR, 1.5KOHM, 500mW, 1%, FULL REEL; Resistance:1.5kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC1.50KXTR-ND 05R0204
Product Name Through Hole Resistors Metal Film Resistor, 1.5Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details