Vishay Precision Group Through Hole Resistors SFR16S0001301FR500

Description
1.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC1.30KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.30KXTR-ND
Through Hole Resistors PPC1.30KXTR-ND
1.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC1.30KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.30KXCT-ND
Through Hole Resistors PPC1.30KXCT-ND
1.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
RES 1.3K OHM 1/2W 1% AXIAL Product overview: SFR16S0001301FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001301FR50 0 can be used for catalog matching and distributor lookup.

RES 1.3K OHM 1/2W 1% AXIAL Product overview: SFR16S0001301FR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001301FR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 1.3Kohm, 500Mw, ±1%; Resistance Vishay - 73P9615 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.3Kohm, 500Mw, ±1%; Resistance Vishay
73P9615
Metal Film Resistor, 1.3Kohm, 500Mw, ±1%; Resistance Vishay 73P9615
METAL FILM RESISTOR, 1.3KOHM, 500mW, ±1%; Resistance:1.3kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.3KOHM, 500mW, ±1%; Resistance:1.3kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 1.3Kohm, 500Mw, 1%; Resistance Vishay - 83R8923 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.3Kohm, 500Mw, 1%; Resistance Vishay
83R8923
Resistor, Metal Film, 1.3Kohm, 500Mw, 1%; Resistance Vishay 83R8923
RESISTOR, METAL FILM, 1.3KOHM, 500mW, 1%; Resistance:1.3kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.3KOHM, 500mW, 1%; Resistance:1.3kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC1.30KXTR-ND 53-SFR16S0001301FR500 73P9615
Product Name Through Hole Resistors 2W Resistor Metal Film Resistor, 1.3Kohm, 500Mw, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details