Vishay Precision Group Through Hole Resistors SFR16S0001208JA500

Description
1.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-SFR16S0001208JA500TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-SFR16S0001208JA500TB-ND
Through Hole Resistors 56-SFR16S0001208JA500TB-ND
1.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1.2 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor1.2 Ohm500Mw0.05Axial; Resistance Vishay - 97K9559 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor1.2 Ohm500Mw0.05Axial; Resistance Vishay
97K9559
Metal Film Resistor1.2 Ohm500Mw0.05Axial; Resistance Vishay 97K9559
METAL FILM RESISTOR1.2 OHM500mW0.05AXIAL; Resistance:1.2ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR1.2 OHM500mW0.05AXIAL; Resistance:1.2ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-SFR16S0001208JA500TB-ND 97K9559
Product Name Through Hole Resistors Metal Film Resistor1.2 Ohm500Mw0.05Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers