Vishay Precision Group Through Hole Resistors SFR16S0001200JA500

Description
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4300TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4300TB-ND
Through Hole Resistors BC4300TB-ND
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4300CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4300CT-ND
Through Hole Resistors BC4300CT-ND
120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

120 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
120 OHM 2W Resistor - 53-SFR16S0001200JA500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120 OHM 2W Resistor
53-SFR16S0001200JA500
120 OHM 2W Resistor 53-SFR16S0001200JA500
RES 120 OHM 1/2W 5% AXIAL Product overview: SFR16S0001200JA500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001200JA50 0 can be used for catalog matching and distributor lookup.

RES 120 OHM 1/2W 5% AXIAL Product overview: SFR16S0001200JA500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001200JA500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, Sfr16S Series, 120 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay - 97K9569 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr16S Series, 120 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
97K9569
Through Hole Metal Film Resistor, Sfr16S Series, 120 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay 97K9569
Through Hole Metal Film Resistor, SFR16S Series, 120 ohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR16S Series, 120 ohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4300TB-ND 53-SFR16S0001200JA500 97K9569
Product Name Through Hole Resistors 120 OHM 2W Resistor Through Hole Metal Film Resistor, Sfr16S Series, 120 Ohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial Axial ThroughHole; Axial Leads
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details