Vishay Precision Group Through Hole Resistors SFR16S0001153FR500

Description
115 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
115 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC115KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC115KXTR-ND
Through Hole Resistors PPC115KXTR-ND
115 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

115 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC115KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC115KXCT-ND
Through Hole Resistors PPC115KXCT-ND
115 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

115 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
RES., METAL FILM, 115K OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE - 70122726 - Allied Electronics, Inc.
Fort Worth, TX, USA
RES., METAL FILM, 115K OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE
70122726
RES., METAL FILM, 115K OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE 70122726
RES., METAL FILM, 115K OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE

RES., METAL FILM, 115K OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number PPC115KXTR-ND 70122726
Product Name Through Hole Resistors RES., METAL FILM, 115K OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers