Vishay Intertechnology, Inc. Through Hole Resistors SFR16S0001101FR500

Description
1.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC1.10KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.10KXTR-ND
Through Hole Resistors PPC1.10KXTR-ND
1.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC1.10KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC1.10KXCT-ND
Through Hole Resistors PPC1.10KXCT-ND
1.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
RES 1.1K OHM 1/2W 1% AXIAL - 886-SFR16S0001101FR500 - Utmel Electronic Limited
Hong Kong, China
RES 1.1K OHM 1/2W 1% AXIAL
886-SFR16S0001101FR500
RES 1.1K OHM 1/2W 1% AXIAL 886-SFR16S0001101FR500
RES 1.1K OHM 1/2W 1% AXIAL

RES 1.1K OHM 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number PPC1.10KXTR-ND 886-SFR16S0001101FR500
Product Name Through Hole Resistors RES 1.1K OHM 1/2W 1% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Through Hole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers