Vishay Precision Group Through Hole Resistors SFR16S0001009FR500

Description
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC10.0XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC10.0XCT-ND
Through Hole Resistors PPC10.0XCT-ND
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC10.0XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC10.0XTR-ND
Through Hole Resistors PPC10.0XTR-ND
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 10 Ohm, 500Mw, 1%; Resistance Vishay - 26R4168 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 500Mw, 1%; Resistance Vishay
26R4168
Metal Film Resistor, 10 Ohm, 500Mw, 1%; Resistance Vishay 26R4168
METAL FILM RESISTOR, 10 OHM, 500mW, 1%; Resistance:10ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 500mW, 1%; Resistance:10ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 10 Ohm, 500Mw, 1%; Resistance Vishay - 84R1776 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 500Mw, 1%; Resistance Vishay
84R1776
Metal Film Resistor, 10 Ohm, 500Mw, 1%; Resistance Vishay 84R1776
METAL FILM RESISTOR, 10 OHM, 500mW, 1%; Resistance:10ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 500mW, 1%; Resistance:10ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PPC10.0XCT-ND 26R4168
Product Name Through Hole Resistors Metal Film Resistor, 10 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details