Vishay Precision Group Through Hole Resistors SFR16S0001004JA500

Description
1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4297TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4297TB-ND
Through Hole Resistors BC4297TB-ND
1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4297CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4297CT-ND
Through Hole Resistors BC4297CT-ND
1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

1 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1650634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1650634
Through Hole Resistors 1650634
Vishay SFR16S0001004JA500 Resistor

Vishay SFR16S0001004JA500 Resistor

Supplier's Site
Through Hole Metal Film Resistor, Sfr16S Series, 1 Mohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay - 80K7418 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr16S Series, 1 Mohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
80K7418
Through Hole Metal Film Resistor, Sfr16S Series, 1 Mohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay 80K7418
Through Hole Metal Film Resistor, SFR16S Series, 1 Mohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR16S Series, 1 Mohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4297TB-ND 1650634 80K7418
Product Name Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, Sfr16S Series, 1 Mohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial ThroughHole; 01005; 0204 (1005m) ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details