Vishay Precision Group Through Hole Resistors SFR16S0001003FR500

Description
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC100KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC100KXCT-ND
Through Hole Resistors PPC100KXCT-ND
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - PPC100KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC100KXTR-ND
Through Hole Resistors PPC100KXTR-ND
100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

100 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fort Worth, TX, USA
RES., METAL FILM, 100K OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE
70122725
RES., METAL FILM, 100K OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE 70122725
RES., METAL FILM, 100K OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE

RES., METAL FILM, 100K OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE

Supplier's Site
Metal Film Resistor, 100Kohm, 500Mw, 1%; Resistance Vishay - 05R0211 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 500Mw, 1%; Resistance Vishay
05R0211
Metal Film Resistor, 100Kohm, 500Mw, 1%; Resistance Vishay 05R0211
METAL FILM RESISTOR, 100KOHM, 500mW, 1%; Resistance:100kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 500mW, 1%; Resistance:100kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 100Kohm, 500Mw, 1%; Resistance Vishay - 92R5025 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 500Mw, 1%; Resistance Vishay
92R5025
Metal Film Resistor, 100Kohm, 500Mw, 1%; Resistance Vishay 92R5025
METAL FILM RESISTOR, 100KOHM, 500mW, 1%; Resistance:100kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100KOHM, 500mW, 1%; Resistance:100kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC100KXCT-ND 70122725 05R0211
Product Name Through Hole Resistors RES., METAL FILM, 100K OHM, 1% 1/2W, 250PPM, THRU HOLE, CUT TAPE Metal Film Resistor, 100Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers