Vishay Precision Group Through Hole Resistors SFR16S0001002JA500

Description
Vishay SFR16S0001002JA500 Resistor
Request a Quote Datasheet
Description
Vishay SFR16S0001002JA500 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1650369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1650369
Through Hole Resistors 1650369
Vishay SFR16S0001002JA500 Resistor

Vishay SFR16S0001002JA500 Resistor

Supplier's Site
0.5W 200V Resistor - 53-SFR16S0001002JA500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 200V Resistor
53-SFR16S0001002JA500
0.5W 200V Resistor 53-SFR16S0001002JA500
10kR 5% 0.5W Metal Film Resistor, Axial, 200V Product overview: SFR16S0001002JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001002JA50 0 can be used for catalog matching and distributor lookup.

10kR 5% 0.5W Metal Film Resistor, Axial, 200V Product overview: SFR16S0001002JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001002JA500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC4294TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4294TB-ND
Through Hole Resistors BC4294TB-ND
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4294CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4294CT-ND
Through Hole Resistors BC4294CT-ND
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 500Mw, 5%; Resistance Vishay - 88K0648 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw, 5%; Resistance Vishay
88K0648
Metal Film Resistor, 10Kohm, 500Mw, 5%; Resistance Vishay 88K0648
METAL FILM RESISTOR, 10KOHM, 500mW, 5%; Resistance:10kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 500mW, 5%; Resistance:10kohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, Sfr16S Series, 10 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay - 97K9562 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Sfr16S Series, 10 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay
97K9562
Through Hole Metal Film Resistor, Sfr16S Series, 10 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay 97K9562
Through Hole Metal Film Resistor, SFR16S Series, 10 kohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, SFR16S Series, 10 kohm, 500 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Metal Film Resistors - Through Hole 1/2watt 10Kohms 5% - 886-SFR16S0001002JA500 - Utmel Electronic Limited
Hong Kong, China
Metal Film Resistors - Through Hole 1/2watt 10Kohms 5%
886-SFR16S0001002JA500
Metal Film Resistors - Through Hole 1/2watt 10Kohms 5% 886-SFR16S0001002JA500
Metal Film Resistors - Through Hole 1/2watt 10Kohms 5%

Metal Film Resistors - Through Hole 1/2watt 10Kohms 5%

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1650369 53-SFR16S0001002JA500 BC4294TB-ND 88K0648 97K9562 886-SFR16S0001002JA500
Product Name Through Hole Resistors 0.5W 200V Resistor Through Hole Resistors Metal Film Resistor, 10Kohm, 500Mw, 5%; Resistance Vishay Through Hole Metal Film Resistor, Sfr16S Series, 10 Kohm, 500 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Vishay Metal Film Resistors - Through Hole 1/2watt 10Kohms 5%
Technology / Construction Metal film MetalFilm MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging ThroughHole; 01005; 0204 (1005m) Axial Axial Leaded ThroughHole; Axial Leads ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details