RESISTOR, METAL FILM, 0.5 W, 5 %, 100 ppm, 100 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SFR16S0001000JA500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 100 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 100 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SFR16S0001000JA50
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
100 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 100 OHM, 500mW, 5%; Resistance:100ohm; Product Range:SFR16S Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SFR16S0001000JA500 | BC4291TB-ND | 97K9565 |
| Product Name | Through-Hole 0.5 W 100 ohm Resistor | Through Hole Resistors | Metal Film Resistor, 100 Ohm, 500Mw, 5%; Resistance Vishay |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 200 volts | 200 volts | |
| Operating AC Voltage | 200 volts | 200 volts | |
| Standards and Certifications | RoHS | RoHS |