VISHAY INTERTECHNOLOGY, INC.
SFM2200BKKANHWS -- CHIP RESISTOR - SURFACE MOUNT
Vishay Intertechnology, Inc.
Chip Resistor - Surface Mount
SFM2200BKKANHWS
Description
SFM 10% 100PPM WS
Request a Quote
Email Supplier
Datasheet
Description
SFM 10% 100PPM WS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
909-SFM2200BKKANHWS-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Thin Film (Chip)
|
|
Mounting / Packaging
|
0202
|
|
Tolerance
|
10 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Mounting / Packaging
Nonstandard
Resistance Range
0.0050 ohms
Power Rating
5 watts
View Details
2 suppliers
Mounting / Packaging
ThroughHole
Resistance Range
0.1000 ohms
Tolerance
10 +/- %
View Details
2 suppliers