The SFH692AT is an optocoupler with a photodarlington output, designed for signal transmission between electrically isolated circuits. It is packaged in a SOP-4 mini-flat package with 100 mil lead pitch and dimensions of 5.08 mm length, 4.32 mm width, and 1.91 mm height. The device features a 3750 V RMS isolation test voltage, a 300 V collector-emitter breakdown voltage, and a current transfer ratio exceeding 1000% at 1 mA forward current. It meets UL1577 and DIN EN 60747-5-5 safety standards and complies with RoHS 2002/95/EC. The part is rated for operation from -55 °C to 100 °C ambient temperature.
OPTOISO 3.75KV DARLINGTON 4SOP Product overview: SFH692AT from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-SFH692AT can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-SFH692AT |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |